Zener Diode 6.2V 500mW ±2% Through Hole DO-35
Zener 0.5W 6.2 V; 2% Tolerance
Zener 0.5W 6.2 V; 2% Tolerance
Zener Diodes ZENER TOLERANCE 2%
ZENER DIODE, 6.2V, 0.5W, AXIAL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series RoHS Compliant: Yes
DIODE ZENER 6.2V 500MW DO35
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5234C-ND | 1N5234C | 1N5234C | 29H1621 | 1N5234C |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 6.2V, 0.5W, Axial; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | 200 C (392 F) | ? to 200 C (? to 392 F) | 200 C (392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35-2; DO-35 | Axial Leaded | DO-35; DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |