onsemi Single Zener Diodes 1N5227BTR

Description
Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)
Request a Quote Datasheet
Description
Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5227BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5227BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 3.6 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5227BTRFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5227BTRFSCT-ND
Single Zener Diodes 1N5227BTRFSCT-ND
Zener Diode 3.6V 500mW ±5% Through Hole DO-35

Zener Diode 3.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5227BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5227BTRFSTR-ND
Single Zener Diodes 1N5227BTRFSTR-ND
Zener Diode 3.6V 500mW ±5% Through Hole DO-35

Zener Diode 3.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
3.6V 0.5W Zener Diode - 2086-1N5227BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.5W Zener Diode
2086-1N5227BTR
3.6V 0.5W Zener Diode 2086-1N5227BTR
Zener Diodes 3.6V 0.5W Zener Product overview: 1N5227BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5227BTR can be used for catalog matching and distributor lookup.

Zener Diodes 3.6V 0.5W Zener Product overview: 1N5227BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5227BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N5227BTR - 905690-1N5227BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5227BTR
905690-1N5227BTR
Diodes - Zener - Single - 1N5227BTR 905690-1N5227BTR
Manufacturer: ON Semiconductor Win Source Part Number: 905690-1N5227BTR Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5227 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5227BTRFS-ND, 1N5227BTRFSDKR-ND, 1N5227BTRFSCT, 1N5227BTRFSTR, 1N5227BTRFSDKR, 1N5227BTRFSDKRINACTI VE

Manufacturer: ON Semiconductor
Win Source Part Number: 905690-1N5227BTR
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5227
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5227BTRFS-ND, 1N5227BTRFSDKR-ND, 1N5227BTRFSCT, 1N5227BTRFSTR, 1N5227BTRFSDKR, 1N5227BTRFSDKRINACTIVE

Buy Now Datasheet
Zener Diode, 3.6V, 0.5W, Axial; Zener Voltage Nom Onsemi - 83C2593 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.5W, Axial; Zener Voltage Nom Onsemi
83C2593
Zener Diode, 3.6V, 0.5W, Axial; Zener Voltage Nom Onsemi 83C2593
ZENER DIODE, 3.6V, 0.5W, AXIAL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series RoHS Compliant: Yes

ZENER DIODE, 3.6V, 0.5W, AXIAL; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5227BTR
Zener Diodes 1N5227BTR
Zener Diodes 3.6V 0.5W Zener

Zener Diodes 3.6V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5227BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5227BTR
Single Zener Diodes 1N5227BTR
DIODE ZENER 3.6V 500MW DO35

DIODE ZENER 3.6V 500MW DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5227BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5227BTR
Discrete Semiconductor Products - Diodes - Zener 1N5227BTR
DIODE ZENER 3.6V 500MW DO35

DIODE ZENER 3.6V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5227BTR 1N5227BTRFSCT-ND 2086-1N5227BTR 905690-1N5227BTR 83C2593 1N5227BTR 1N5227BTR 1N5227BTR
Product Name Single Zener Diodes 3.6V 0.5W Zener Diode Diodes - Zener - Single - 1N5227BTR Zener Diode, 3.6V, 0.5W, Axial; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package Axial Lead Reel DO-35 Axial Leaded DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data