Microchip Technology, Inc. 5.1V 500MW Zener Diode 1N5231BUR-1

Description
DIODE ZENER 5.1V 500MW DO213AA Product overview: 1N5231BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231BUR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 500MW DO213AA Product overview: 1N5231BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231BUR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500MW Zener Diode - 287-1N5231BUR-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500MW Zener Diode
287-1N5231BUR-1
5.1V 500MW Zener Diode 287-1N5231BUR-1
DIODE ZENER 5.1V 500MW DO213AA Product overview: 1N5231BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231BUR-1 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW DO213AA Product overview: 1N5231BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231BUR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325541-1N5231BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325541-1N5231BUR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1325541-1N5231BUR-1
Manufacturer: Microchip Technology Win Source Part Number: 1325541-1N5231BUR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-213AA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: 1N5231 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325541-1N5231BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: 1N5231
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - 1N5231BUR-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231BUR-1-ND
Single Zener Diodes 1N5231BUR-1-ND
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA

Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5231BUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5231BUR-1
Discrete Semiconductor Products - Diodes - Zener 1N5231BUR-1
DIODE ZENER 5.1V 500MW DO213AA

DIODE ZENER 5.1V 500MW DO213AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-1N5231BUR-1 1325541-1N5231BUR-1 1N5231BUR-1-ND 1N5231BUR-1
Product Name 5.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AA DO-213AA
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data