Zener 0.5W 5.6 V; 5% Tolerance
Zener 0.5W 5.6 V; 5% Tolerance
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
DIODE ZENER 5.6V 500MW DO35
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5232B | 1N5232B-ND | 1N5232B | 1N5232B | 38C7688 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35; DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 5.6 volts | ||||
| ZZT | 11 ohms |