Vishay Precision Group Single Zener Diodes 1N5234B-TAP

Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5234B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234B-TAPGITB-ND
Single Zener Diodes 1N5234B-TAPGITB-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5234B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234B-TAPGICT-ND
Single Zener Diodes 1N5234B-TAPGICT-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-1N5234B-TAP
0.5W Zener Diode 287-1N5234B-TAP
Zener Diodes 6.2 Volt 0.5W 5% Product overview: 1N5234B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5234B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 6.2 Volt 0.5W 5% Product overview: 1N5234B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5234B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5234B-TAP - 1121867-1N5234B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5234B-TAP
1121867-1N5234B-TAP
Diodes - Zener - Single - 1N5234B-TAP 1121867-1N5234B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121867-1N5234B-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 4V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121867-1N5234B-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 5μA at 4V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5234B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5234B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5234B-TAP
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5234B-TAP
Zener Diodes 1N5234B-TAP
Zener Diodes 6.2 Volt 0.5W 5%

Zener Diodes 6.2 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Vishay - 95B4991 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Vishay
95B4991
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Vishay 95B4991
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay - 28X7140 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
28X7140
Diode, Zener, 6.2V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 28X7140
DIODE, ZENER, 6.2V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5234B-TAPGITB-ND 287-1N5234B-TAP 1121867-1N5234B-TAP 1N5234B-TAP 1N5234B-TAP 95B4991 28X7140
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - 1N5234B-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Vishay Diode, Zener, 6.2V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH
RoHS Compliant RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data