Vishay Precision Group Diodes - Zener - Single - 1N5229B-TR 1N5229B-TR

Description
Manufacturer: Vishay Win Source Part Number: 1002205-1N5229B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002205-1N5229B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5229B-TR - 1002205-1N5229B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5229B-TR
1002205-1N5229B-TR
Diodes - Zener - Single - 1N5229B-TR 1002205-1N5229B-TR
Manufacturer: Vishay Win Source Part Number: 1002205-1N5229B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002205-1N5229B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.3V 0.5W Zener Diode
287-1N5229B-TR
4.3V 0.5W Zener Diode 287-1N5229B-TR
Zener Diode, 4.3V V(Z), 5%, 0.5W, Product overview: 1N5229B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5229B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.5W, Product overview: 1N5229B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5229B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5229BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5229BVSTR-ND
Single Zener Diodes 1N5229BVSTR-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5229BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5229BVSCT-ND
Single Zener Diodes 1N5229BVSCT-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay - 18M3531 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay
18M3531
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay 18M3531
ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 4.3V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1256 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1256
Zener Diode, 500Mw, 4.3V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1256
ZENER DIODE, 500mW, 4.3V, DO-35, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, DO-35, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5229B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5229B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5229B-TR
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site
Diode, Zener; 4.3 V; 500 mW; DO-35; 22;5; 300; 20 mA Test Current - 70061634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 4.3 V; 500 mW; DO-35; 22;5; 300; 20 mA Test Current
70061634
Diode, Zener; 4.3 V; 500 mW; DO-35; 22;5; 300; 20 mA Test Current 70061634
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5229B-TR
Zener Diodes 1N5229B-TR
Zener Diodes 4.3 Volt 0.5 Watt

Zener Diodes 4.3 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002205-1N5229B-TR 287-1N5229B-TR 1N5229BVSTR-ND 18M3531 1N5229B-TR 70061634 1N5229B-TR
Product Name Diodes - Zener - Single - 1N5229B-TR 4.3V 0.5W Zener Diode Single Zener Diodes Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 4.3 V; 500 mW; DO-35; 22;5; 300; 20 mA Test Current Zener Diodes
Life Cycle Stage Active Active
Package DO-35 Tape and Reel DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-35-2; DO-35
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms 22 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data