Zener Diode 6.2V 5% 500mW DO-35
Zener Diode 6.2V 5% 500mW DO-35
Zener Diode 6.2V 5% 500mW DO-35
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO35
Zener Diodes 6.2 Volt 0.5 Watt
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 6.2V, DO-35, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8115973P | 8115973 | 1N5234BVSTR-ND | 1N5234B-TR | 1N5234B-TR | 18M3537 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Vishay |
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | ||||
| Life Cycle Stage | Active | |||||
| VZ | 6.2 volts |