Zener Diode 6V 500mW ±5% Through Hole DO-35
Zener Diode 6V 500mW ±5% Through Hole DO-35
Zener 0.5W 6 V; 5% Tolerance (Tape & Reel)
ZENER SINGLE DIODE, 6V, 5%, DO-204AH; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series RoHS Compliant: Yes
DIODE ZENER 6V 500MW DO35
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5233BFSCT-ND | 1N5233BTR | 1N5233BTR | 31Y5561 | 1N5233BTR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Single Diode, 6V, 5%, Do-204Ah; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35-2; DO-35 | DO-204AH | DO-35; DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |