Vishay Precision Group Zener Diodes 1N5221B-TR

Description
Zener Diode 2.4V 5% 500mW DO-35
Request a Quote Datasheet
Description
Zener Diode 2.4V 5% 500mW DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8115933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115933
Zener Diodes 8115933
Zener Diode 2.4V 5% 500mW DO-35

Zener Diode 2.4V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8115933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115933P
Zener Diodes 8115933P
Zener Diode 2.4V 5% 500mW DO-35

Zener Diode 2.4V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1452655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452655
Zener Diodes 1452655
Zener Diode 2.4V 5% 500mW DO-35

Zener Diode 2.4V 5% 500mW DO-35

Supplier's Site
Single Zener Diodes - 1N5221BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5221BTR-ND
Single Zener Diodes 1N5221BTR-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5221BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5221BCT-ND
Single Zener Diodes 1N5221BCT-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5221B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5221B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5221B-TR
DIODE ZENER 2.4V 500MW DO35

DIODE ZENER 2.4V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5221B-TR
Zener Diodes 1N5221B-TR
Zener Diodes 2.4 Volt 0.5 Watt

Zener Diodes 2.4 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 2.4V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1253 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1253
Zener Diode, 500Mw, 2.4V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1253
ZENER DIODE, 500mW, 2.4V, DO-35, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, DO-35, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay - 33C2828 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay
33C2828
Zener Diode, 500Mw, 2.4V, Do-35; Zener Voltage Nom Vishay 33C2828
ZENER DIODE, 500mW, 2.4V, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, DO-35; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 2.4 V; 500 mW; DO-35; 30;100; 300; 20 mA Test Current - 70061631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 2.4 V; 500 mW; DO-35; 30;100; 300; 20 mA Test Current
70061631
Diode, Zener; 2.4 V; 500 mW; DO-35; 30;100; 300; 20 mA Test Current 70061631
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8115933 8115933P 1N5221BTR-ND 1N5221B-TR 1N5221B-TR 55R1253 70061631
Product Name Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 2.4V, Do-35, Full Reel; Zener Voltage Nom Vishay Diode, Zener; 2.4 V; 500 mW; DO-35; 30;100; 300; 20 mA Test Current
Package Do-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active
VZ 2.4 volts
Unlock Full Specs
to access all available technical data