Vishay Precision Group Single Zener Diodes 1N5231B-TR

Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5231BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231BVSTR-ND
Single Zener Diodes 1N5231BVSTR-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5231BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231BVSCT-ND
Single Zener Diodes 1N5231BVSCT-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5231B-TR - 1002208-1N5231B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5231B-TR
1002208-1N5231B-TR
Diodes - Zener - Single - 1N5231B-TR 1002208-1N5231B-TR
Manufacturer: Vishay Win Source Part Number: 1002208-1N5231B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002208-1N5231B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5231B-TR
Zener Diodes 1N5231B-TR
Zener Diodes 5.1 Volt 0.5 Watt

Zener Diodes 5.1 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5231B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5231B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5231B-TR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Diodes >> Zener Diodes - 1N5231B-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5231B-TR
Diodes >> Zener Diodes 1N5231B-TR
±5% 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

±5% 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N5231B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5231B-TR
Single Zener Diodes 1N5231B-TR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay - 50M8266 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay
50M8266
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay 50M8266
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Vishay - 33C2845 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Vishay
33C2845
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Vishay 33C2845
ZENER DIODE, 500mW, 5.1V, DO-35, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 5.1V; 500mW; DO-35, 17; 5; 300; 20mA Test Current - 70061636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 5.1V; 500mW; DO-35, 17; 5; 300; 20mA Test Current
70061636
Diode, Zener; 5.1V; 500mW; DO-35, 17; 5; 300; 20mA Test Current 70061636
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5231BVSTR-ND 1002208-1N5231B-TR 1N5231B-TR 1N5231B-TR 1N5231B-TR 1N5231B-TR 50M8266 70061636
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5231B-TR Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay Diode, Zener; 5.1V; 500mW; DO-35, 17; 5; 300; 20mA Test Current
Life Cycle Stage Active Active
Package DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data