onsemi Single Zener Diodes 1N5230BTR

Description
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5230BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230BFSCT-ND
Single Zener Diodes 1N5230BFSCT-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5230BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230BFSTR-ND
Single Zener Diodes 1N5230BFSTR-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
0.5W 4.7 V Zener Diode - 287-1N5230BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 4.7 V Zener Diode
287-1N5230BTR
0.5W 4.7 V Zener Diode 287-1N5230BTR
Zener 0.5W 4.7 V; 5% Tolerance (Tape & Reel), 5000-REEL Product overview: 1N5230BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230BTR can be used for catalog matching and distributor lookup.

Zener 0.5W 4.7 V; 5% Tolerance (Tape & Reel), 5000-REEL Product overview: 1N5230BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5230BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
 - 1N5230BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5230BTR - 143950-1N5230BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5230BTR
143950-1N5230BTR
Diodes - Zener - Single - 1N5230BTR 143950-1N5230BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 143950-1N5230BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 143950-1N5230BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Zener Diodes - 8050129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050129
Zener Diodes 8050129
Diode, Fairchild, 1N5230BTR

Diode, Fairchild, 1N5230BTR

Supplier's Site
Zener Diodes - 8050129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050129P
Zener Diodes 8050129P
Diode, Fairchild, 1N5230BTR

Diode, Fairchild, 1N5230BTR

Supplier's Site
Zener Diodes - 1698514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698514
Zener Diodes 1698514
Diode, Fairchild, 1N5230BTR

Diode, Fairchild, 1N5230BTR

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5230BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5230BTR
Discrete Semiconductor Products - Diodes - Zener 1N5230BTR
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5230BTR
Zener Diodes 1N5230BTR
Zener Diodes 4.7V 0.5W Zener

Zener Diodes 4.7V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5230BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5230BTR
Single Zener Diodes 1N5230BTR
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site Datasheet
ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C - 598-1N5230BTR - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C
598-1N5230BTR
ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C 598-1N5230BTR
ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C

ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C

Supplier's Site
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Vz Typ Onsemi - 05R0367 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Vz Typ Onsemi
05R0367
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Vz Typ Onsemi 05R0367
ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N52xxB Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N52xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2608 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2608
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2608
ZENER DIODE, 500mW, 4.7V, DO-35, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5230BFSCT-ND 287-1N5230BTR 1N5230BTR 143950-1N5230BTR 8050129 8050129P 1N5230BTR 1N5230BTR 1N5230BTR 598-1N5230BTR 05R0367 83C2608
Product Name Single Zener Diodes 0.5W 4.7 V Zener Diode Diodes - Zener - Single - 1N5230BTR Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes ON SEMICONDUCTOR - 1N5230BTR - Zener Single Diode, 4.7 V, 500 mW, DO-35, 5 %, 2 Pins, 200 °C Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Vz Typ Onsemi Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) ? to 200 C (? to 392 F)
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Life Cycle Stage Active Active Active Active
Package AXIAL1-B/S DO-35 Do-35 SOD-27 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35; DO-35
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data