Vishay Intertechnology, Inc. Single Zener Diodes 1N5230C-TR

Description
Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5230C-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230C-TR-ND
Single Zener Diodes 1N5230C-TR-ND
Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 963184-1N5230C-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
963184-1N5230C-TR
Discrete Semiconductor Products - Diodes - Zener - Single 963184-1N5230C-TR
Win Source Part Number: 963184-1N5230C-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 30,000 Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 19 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: 175°C Alternative Parts (Cross-Reference): 1N5231CTR; 1N5231C; 1N5232C-TR; BZX55B4V7-TR; BZX55B4V7-TAP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N5230

Win Source Part Number: 963184-1N5230C-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 30,000
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 19 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): 1N5231CTR; 1N5231C; 1N5232C-TR; BZX55B4V7-TR; BZX55B4V7-TAP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N5230

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5230C-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5230C-TR
Discrete Semiconductor Products - Diodes - Zener 1N5230C-TR
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5230C-TR-ND 963184-1N5230C-TR 1N5230C-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
VZ 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers