onsemi Single Zener Diodes 1N5228BTR

Description
Zener Diode 3.9V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 3.9V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5228BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5228BFSCT-ND
Single Zener Diodes 1N5228BFSCT-ND
Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5228BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5228BFSTR-ND
Single Zener Diodes 1N5228BFSTR-ND
Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5228BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3.9 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 3.9 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5228BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3.9 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 3.9 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1039106-1N5228BTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1039106-1N5228BTR
Discrete Semiconductor Products - Diodes - Zener - Single 1039106-1N5228BTR
Win Source Part Number: 1039106-1N5228BTR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N5228B; 1N748ATR; 1N748A; 1N5228B-TAP; 1N5228B-T; 1N5226B-TR1N5228BTR. ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0050 Mfr: Fairchild Semiconductor Other Names: FAIFSC1N5228BTR,2156 -1N5228BTR Base Product Number: 1N5228

Win Source Part Number: 1039106-1N5228BTR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 23 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N5228B; 1N748ATR; 1N748A; 1N5228B-TAP; 1N5228B-T; 1N5226B-TR1N5228BTR.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.10.0050
Mfr: Fairchild Semiconductor
Other Names: FAIFSC1N5228BTR,2156-1N5228BTR
Base Product Number: 1N5228

Buy Now Datasheet
Zener Diodes - 8050117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050117
Zener Diodes 8050117
Diode, Fairchild, 1N5228BTR

Diode, Fairchild, 1N5228BTR

Supplier's Site
Zener Diodes - 8050117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050117P
Zener Diodes 8050117P
Diode, Fairchild, 1N5228BTR

Diode, Fairchild, 1N5228BTR

Supplier's Site
Zener Diodes - 1698641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698641
Zener Diodes 1698641
Diode, Fairchild, 1N5228BTR

Diode, Fairchild, 1N5228BTR

Supplier's Site
Through-Hole 3.9V 500mW Zener Diode - 287-1N5228BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3.9V 500mW Zener Diode
287-1N5228BTR
Through-Hole 3.9V 500mW Zener Diode 287-1N5228BTR
Zener Diode 3.9V 500mW 5% DO-35 Through Hole Product overview: 1N5228BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5228BTR can be used for catalog matching and distributor lookup.

Zener Diode 3.9V 500mW 5% DO-35 Through Hole Product overview: 1N5228BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5228BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5228BTR
Zener Diodes 1N5228BTR
Zener Diodes 3.9V 0.5W Zener

Zener Diodes 3.9V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5228BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5228BTR
Discrete Semiconductor Products - Diodes - Zener 1N5228BTR
DIODE ZENER 3.9V 500MW DO35

DIODE ZENER 3.9V 500MW DO35

Supplier's Site
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5557 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Nom Onsemi
31Y5557
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Nom Onsemi 31Y5557
ZENER DIODE, 0.5W, 3.9V, DO-204AH; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 3.9V, DO-204AH; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
3.9V 500Mw 5% Zener Do35 Rohs Compliant Onsemi - 28AC6657 - Newark, An Avnet Company
Chicago, IL, United States
3.9V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
28AC6657
3.9V 500Mw 5% Zener Do35 Rohs Compliant Onsemi 28AC6657
3.9V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

3.9V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5228BFSCT-ND 1N5228BTR 1039106-1N5228BTR 8050117 8050117P 287-1N5228BTR 1N5228BTR 1N5228BTR 31Y5557 28AC6657
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Through-Hole 3.9V 500mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Nom Onsemi 3.9V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active
Package Axial Lead DO-204AH, DO-35, Axial Do-35 SOD-27 Tape and Reel DO-35-2; DO-35 DO-35; DO-35 DO-204AH
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data