Vishay Intertechnology, Inc. Single Diodes 1N5060GP-E3/73

Description
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5060GP-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5060GP-E3/73-ND
Single Diodes 1N5060GP-E3/73-ND
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-1N5060GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N5060GP-E3/73
400V 1A Diode and Rectifier 280-1N5060GP-E3/73
DIODE GEN PURP 400V 1A DO204AC Product overview: 1N5060GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO204AC Product overview: 1N5060GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5060GP-E3/73 - 905687-1N5060GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5060GP-E3/73
905687-1N5060GP-E3/73
Diodes, Rectifiers - Single - 1N5060GP-E3/73 905687-1N5060GP-E3/73
Manufacturer: Vishay Win Source Part Number: 905687-1N5060GP-E3/7 3 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AC (DO-15) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: 1N5060 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905687-1N5060GP-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 1A Through Hole DO-204AC (DO-15)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: 1N5060
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5060GP-E3/73
Rectifiers 1N5060GP-E3/73
Rectifiers 1.0 Amp 400 Volt Glass Passivated

Rectifiers 1.0 Amp 400 Volt Glass Passivated

Buy Now Datasheet
Single Diodes - 1N5060GP-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5060GP-E3/73
Single Diodes 1N5060GP-E3/73
DIODE GEN PURP 400V 1A DO204AC

DIODE GEN PURP 400V 1A DO204AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5060GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5060GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5060GP-E3/73
DIODE GEN PURP 400V 1A DO204AC

DIODE GEN PURP 400V 1A DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1N5060GP-E3/73-ND 280-1N5060GP-E3/73 905687-1N5060GP-E3/73 1N5060GP-E3/73 1N5060GP-E3/73 1N5060GP-E3/73
Product Name Single Diodes 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5060GP-E3/73 Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape & Box (TB) DO-204AC DO-15; DO-204AC, DO-15, Axial DO-15
RoHS Compliant RoHS
Diode Type Diode Standard 400 V 1A Through Hole DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data