Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Zener 0.5W 4.7 V; 5% Tolerance
Zener 0.5W 4.7 V; 5% Tolerance
DIODE ZENER 4.7V 500MW DO35
ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1845005 | 1845005P | 1N5230B-ND | 1N5230B | 1N5230B | 1N5230B | 58K9586 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Onsemi | |
| Package | Do-35 | SOD-27 | Axial Lead | DO-35; DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||||
| Life Cycle Stage | Active | Active |