Zener Diode 4.3V 500mW ±5% Through Hole DO-35
Zener Diode 4.3V 500mW ±5% Through Hole DO-35
Zener 0.5W 4.3 V; 5% Tolerance (Tape & Reel)
Zener 0.5W 4.3 V; 5% Tolerance (Tape & Reel)
DIODE ZENER 4.3V 500MW DO35
ZENER DIODE, 4.3V, 0.5W, AXIAL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5229BFSTR-ND | 1N5229BTR | 8050126 | 8050126P | 1N5229BTR | 1N5229BTR | 83C2603 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 4.3V, 0.5W, Axial; Zener Voltage Nom Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead | Do-35 | SOD-27 | DO-35; DO-35 | DO-35-2; DO-35 | Axial Leaded | |
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |