onsemi Single Zener Diodes 1N5222B

Description
Zener Diode 2.5V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 2.5V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5222B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5222B-ND
Single Zener Diodes 1N5222B-ND
Zener Diode 2.5V 500mW ±5% Through Hole DO-35

Zener Diode 2.5V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5222B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 2.5 V; 5% Tolerance

Zener 0.5W 2.5 V; 5% Tolerance

Supplier's Site Datasheet
Discrete Semiconductor Products - 051942-1N5222B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
051942-1N5222B
Discrete Semiconductor Products 051942-1N5222B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 051942-1N5222B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH DO-35 Axial Manufacturer Device Package: DO-35 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100µA @ 1V Voltage - Zener (Nom) (Vz): 2.5V Impedance (Max) (Zzt): 30 Ohm Family Name: 1N5222B Alternative Parts (Cross-Reference): JANTX1N4617; JANTX1N4617TR; 1N4681; 1N4681-TP; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 051942-1N5222B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100µA @ 1V
Voltage - Zener (Nom) (Vz): 2.5V
Impedance (Max) (Zzt): 30 Ohm
Family Name: 1N5222B
Alternative Parts (Cross-Reference): JANTX1N4617; JANTX1N4617TR; 1N4681; 1N4681-TP;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Zener Diodes - 1844940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844940
Zener Diodes 1844940
2.5V 500MW 5% ZENER DO35

2.5V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844124
Zener Diodes 1844124
2.5V 500MW 5% ZENER DO35

2.5V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844940P
Zener Diodes 1844940P
2.5V 500MW 5% ZENER DO35

2.5V 500MW 5% ZENER DO35

Supplier's Site
Zener Diode, 0.5W, 2.5V, Do-204Ah; Zener Voltage Vz Typ Onsemi - 31Y5554 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 2.5V, Do-204Ah; Zener Voltage Vz Typ Onsemi
31Y5554
Zener Diode, 0.5W, 2.5V, Do-204Ah; Zener Voltage Vz Typ Onsemi 31Y5554
ZENER DIODE, 0.5W, 2.5V, DO-204AH; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 2.5V, DO-204AH; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5222B
Zener Diodes 1N5222B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5222B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5222B
Discrete Semiconductor Products - Diodes - Zener 1N5222B
DIODE ZENER 2.5V 500MW DO35

DIODE ZENER 2.5V 500MW DO35

Supplier's Site
In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35 - 598-1N5222B - Utmel Electronic Limited
Hong Kong, China
In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35
598-1N5222B
In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35 598-1N5222B
In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35

In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5222B-ND 1N5222B 051942-1N5222B 1844940 1844940P 31Y5554 1N5222B 1N5222B 598-1N5222B
Product Name Single Zener Diodes Discrete Semiconductor Products Zener Diodes Zener Diodes Zener Diode, 0.5W, 2.5V, Do-204Ah; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener In a Pack of 250, 2.5V Zener Diode 5% 500 mW Through Hole 2-Pin DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial Lead Do-35 SOD-27 DO-204AH DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 2.5 volts 2.5 volts 2.5 volts 2.5 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data