Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121861-1N5229B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 2 kOhms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1V
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1121861-1N5229B-T | 1N5229B-T-ND |
| Product Name | Hard To Find - 1N5229B-T | Single Zener Diodes |
| Life Cycle Stage | Obsolete |