Zener Diode 3.6V 5% 500mW DO-35
Zener Diode 3.6V 5% 500mW DO-35
Zener Diode 3.6V 5% 500mW DO-35
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.6V 500MW DO204AH
Zener Diodes 3.6 Volt 0.5 Watt
DIODE ZENER 3.6V 500MW DO35
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8115958P | 8115958 | 112-1N5227B-TR-ND | 1N5227B-TR | 1N5227B-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-27 | Do-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |