Vishay Precision Group Single Zener Diodes 1N5226B-TAP

Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5226B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226B-TAPGICT-ND
Single Zener Diodes 1N5226B-TAPGICT-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5226B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226B-TAPGITB-ND
Single Zener Diodes 1N5226B-TAPGITB-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377367-1N5226B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377367-1N5226B-TAP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377367-1N5226B-TAP
Win Source Part Number: 1377367-1N5226B-TAP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 175°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Base Product Number: 1N5226 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Product Status: Active

Win Source Part Number: 1377367-1N5226B-TAP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 175°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Base Product Number: 1N5226
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
3.3V 0.5W Zener Diode
287-1N5226B-TAP
3.3V 0.5W Zener Diode 287-1N5226B-TAP
Zener Diode, 3.3V V(Z), 5%, 0.5W, Product overview: 1N5226B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5226B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.5W, Product overview: 1N5226B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5226B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5226B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5226B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5226B-TAP
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5226B-TAP
Zener Diodes 1N5226B-TAP
Zener Diodes 3.3 Volt 0.5W 5%

Zener Diodes 3.3 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay - 18M3526 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay
18M3526
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay 18M3526
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5226B-TAPGICT-ND 1377367-1N5226B-TAP 287-1N5226B-TAP 1N5226B-TAP 1N5226B-TAP 18M3526
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 3.3V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package DO-204AH, DO-35, Axial Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms 28 ohms
IR 0.0250 mA 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B18-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers