Vishay Precision Group Single Zener Diodes 1N5232B-TR

Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5232BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5232BVSCT-ND
Single Zener Diodes 1N5232BVSCT-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5232BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5232BVSTR-ND
Single Zener Diodes 1N5232BVSTR-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diode, Zener; 5.6 V; 500 mW; DO-35; 11;5; 300; 20 mA Test Current - 70061637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 5.6 V; 500 mW; DO-35; 11;5; 300; 20 mA Test Current
70061637
Diode, Zener; 5.6 V; 500 mW; DO-35; 11;5; 300; 20 mA Test Current 70061637
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5232B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5232B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5232B-TR
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Vishay - 18M3535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Vishay
18M3535
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Vishay 18M3535
ZENER DIODE, 500mW, 5.6V, DO-35, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Vishay - 50M8264 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Vishay
50M8264
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Vishay 50M8264
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5232B-TR
Zener Diodes 1N5232B-TR
Zener Diodes 5.6 Volt 0.5 Watt

Zener Diodes 5.6 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5232BVSCT-ND 70061637 1N5232B-TR 18M3535 1N5232B-TR
Product Name Single Zener Diodes Diode, Zener; 5.6 V; 500 mW; DO-35; 11;5; 300; 20 mA Test Current Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Package DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
PD 500 milliwatts 500 milliwatts
IR 20 mA 5 mA
Life Cycle Stage Active
VZ 5.6 volts
Unlock Full Specs
to access all available technical data