Vishay Precision Group Single Zener Diodes 1N5223B-TR

Description
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5223BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5223BCT-ND
Single Zener Diodes 1N5223BCT-ND
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5223BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5223BTR-ND
Single Zener Diodes 1N5223BTR-ND
Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current - 70061632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current
70061632
Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current 70061632
Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current

Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current

Supplier's Site
Single Zener Diodes - 1N5223B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5223B-TR
Single Zener Diodes 1N5223B-TR
DIODE ZENER 2.7V 500MW DO35

DIODE ZENER 2.7V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Vishay - 18M3523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Vishay
18M3523
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Vishay 18M3523
ZENER DIODE, 500mW, 2.7V, DO-35; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.7V, DO-35; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.7V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay - 28X7137 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
28X7137
Diode, Zener, 2.7V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 28X7137
DIODE, ZENER, 2.7V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5223B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5223B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5223B-TR
DIODE ZENER 2.7V 500MW DO35

DIODE ZENER 2.7V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5223BCT-ND 70061632 1N5223B-TR 18M3523 28X7137 1N5223B-TR
Product Name Single Zener Diodes Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current Single Zener Diodes Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Vishay Diode, Zener, 2.7V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-204AH DO-35 (DO-204AH); DO-35
PD 500 milliwatts 500 milliwatts 500 milliwatts
IR 20 mA 0.0750 mA 75 mA
VZ 2.7 volts 2.7 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B6V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers