Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121869-1N5235B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Family Name: 1N5235B
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 750 Ohms
Alternative Parts (Cross-Reference): MX1N5235B-1; 1N5235B; 1N5235B-1; MQ1N5235B-1;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 3μA at 5V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5235B-T-ND | 1121869-1N5235B-T |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5235B-T |
| Tj | 175 C (347 F) | 175 C (347 F) |