Zener Diode 6V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6V 500MW DO35
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5233C-TR-ND | 1N5233C-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) |
| Life Cycle Stage | Active | |
| Package | DO-35 (DO-204AH); DO-35 |