Microchip Technology, Inc. Single Zener Diodes 1N4990

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4990MS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4990MS-ND
Single Zener Diodes 1N4990MS-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377366-1N4990 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377366-1N4990
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377366-1N4990
Win Source Part Number: 1377366-1N4990 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C (TJ) Fake Threat In the Open Market: 41 pct. Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: E, Axial Supplier Device Package: E, Axial Base Product Number: 1N4990 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 167 V Power - Max: 5 W Voltage - Zener (Nom) (Vz): 220 V Impedance (Max) (Zzt): 550 Ohms

Win Source Part Number: 1377366-1N4990
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 41 pct.
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: E, Axial
Supplier Device Package: E, Axial
Base Product Number: 1N4990
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 167 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 220 V
Impedance (Max) (Zzt): 550 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1N4990MS-ND 1377366-1N4990
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data