Vishay Precision Group Diodes - Zener - Single - 1N5231B-TAP 1N5231B-TAP

Description
Manufacturer: Vishay Win Source Part Number: 197365-1N5231B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197365-1N5231B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5231B-TAP - 197365-1N5231B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5231B-TAP
197365-1N5231B-TAP
Diodes - Zener - Single - 1N5231B-TAP 197365-1N5231B-TAP
Manufacturer: Vishay Win Source Part Number: 197365-1N5231B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197365-1N5231B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 5.1V 17Ohm 500mW Zener Diode
287-1N5231B-TAP
Automotive 5.1V 17Ohm 500mW Zener Diode 287-1N5231B-TAP
Zener Diode Single 5.1V 5% 17Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: 1N5231B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 17Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 17Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231B-TAP can be used for catalog matching and distributor lookup.

Zener Diode Single 5.1V 5% 17Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: 1N5231B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 17Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 17Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5231B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5231B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231B-TAPGICT-ND
Single Zener Diodes 1N5231B-TAPGICT-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5231B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231B-TAPGITB-ND
Single Zener Diodes 1N5231B-TAPGITB-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes >> Zener Diodes - 1N5231B-TAP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5231B-TAP
Diodes >> Zener Diodes 1N5231B-TAP
±5% Single 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

±5% Single 500mW 5.1V DO-35(DO-204AH) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5231B-TAP
Zener Diodes 1N5231B-TAP
Zener Diodes 5.1 Volt 0.5W 5%

Zener Diodes 5.1 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay - 95B4989 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay
95B4989
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay 95B4989
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1N5231B-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5231B-TAP
Single Zener Diodes 1N5231B-TAP
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5231B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5231B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5231B-TAP
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 197365-1N5231B-TAP 287-1N5231B-TAP 1N5231B-TAPGICT-ND 1N5231B-TAP 1N5231B-TAP 95B4989 1N5231B-TAP 1N5231B-TAP
Product Name Diodes - Zener - Single - 1N5231B-TAP Automotive 5.1V 17Ohm 500mW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-35 Ammo Pack DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35 (DO-204AH); DO-35
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data