Vishay Precision Group Single Zener Diodes 1N5229B-TAP

Description
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5229B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5229B-TAPGITB-ND
Single Zener Diodes 1N5229B-TAPGITB-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5229B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5229B-TAPGICT-ND
Single Zener Diodes 1N5229B-TAPGICT-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5229B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5229B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5229B-TAP
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5229B-TAP
Zener Diodes 1N5229B-TAP
Zener Diodes 4.3 Volt 0.5W 5%

Zener Diodes 4.3 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay - 95B4988 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay
95B4988
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay 95B4988
ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5229B-TAPGITB-ND 1N5229B-TAP 1N5229B-TAP 95B4988
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
VZ 4.3 volts
ZZT 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB984-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details