Vishay Precision Group Zener Diodes 1N5226B-TR

Description
Zener Diode 3.3V 5% 500mW DO-35
Request a Quote Datasheet
Description
Zener Diode 3.3V 5% 500mW DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8115949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115949P
Zener Diodes 8115949P
Zener Diode 3.3V 5% 500mW DO-35

Zener Diode 3.3V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8115949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8115949
Zener Diodes 8115949
Zener Diode 3.3V 5% 500mW DO-35

Zener Diode 3.3V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1777394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777394
Zener Diodes 1777394
Zener Diode 3.3V 5% 500mW DO-35

Zener Diode 3.3V 5% 500mW DO-35

Supplier's Site
Single Zener Diodes - 1N5226BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226BVSCT-ND
Single Zener Diodes 1N5226BVSCT-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5226BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226BVSTR-ND
Single Zener Diodes 1N5226BVSTR-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay - 18M3527 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay
18M3527
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay 18M3527
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1254 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1254
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1254
ZENER DIODE, 500mW, 3.3V, DO-35, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5226B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5226B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5226B-TR
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 8115949P 8115949 1N5226BVSCT-ND 18M3527 1N5226B-TR
Product Name Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package SOD-27 Do-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS RoHS
Pin Count 2 2
PD 500 milliwatts
Tj ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data