onsemi Zener Diodes 1N5225B

Description
3.0V 500MW 5% ZENER DO35
Request a Quote Datasheet
Description
3.0V 500MW 5% ZENER DO35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1844989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844989
Zener Diodes 1844989
3.0V 500MW 5% ZENER DO35

3.0V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844989P
Zener Diodes 1844989P
3.0V 500MW 5% ZENER DO35

3.0V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844127
Zener Diodes 1844127
3.0V 500MW 5% ZENER DO35

3.0V 500MW 5% ZENER DO35

Supplier's Site
Single Zener Diodes - 1N5225B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5225B-ND
Single Zener Diodes 1N5225B-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35

Zener Diode 3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
3.0V 5W Zener Diode - 2086-1N5225B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0V 5W Zener Diode
2086-1N5225B
3.0V 5W Zener Diode 2086-1N5225B
Zener Diodes 3.0V .5W 5% ZENER BULK Product overview: 1N5225B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0V, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5225B can be used for catalog matching and distributor lookup.

Zener Diodes 3.0V .5W 5% ZENER BULK Product overview: 1N5225B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0V, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5225B can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N5225B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3 V; 5% Tolerance

Zener 0.5W 3 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5225B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 3 V; 5% Tolerance

Zener 0.5W 3 V; 5% Tolerance

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5225B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5225B
Discrete Semiconductor Products - Diodes - Zener 1N5225B
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5225B
Zener Diodes 1N5225B
Zener Diodes 3.0V .5W 5% ZENER BULK

Zener Diodes 3.0V .5W 5% ZENER BULK

Buy Now Datasheet
Zener Diode, 0.5W, 3V, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5555 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 3V, Do-204Ah; Zener Voltage Nom Onsemi
31Y5555
Zener Diode, 0.5W, 3V, Do-204Ah; Zener Voltage Nom Onsemi 31Y5555
ZENER DIODE, 0.5W, 3V, DO-204AH; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 3V, DO-204AH; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1844989 1844989P 1N5225B-ND 2086-1N5225B 1N5225B 1N5225B 1N5225B 31Y5555
Product Name Zener Diodes Zener Diodes Single Zener Diodes 3.0V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 0.5W, 3V, Do-204Ah; Zener Voltage Nom Onsemi
Package Do-35 SOD-27 Bulk Axial Lead DO-35; DO-35 DO-35-2; DO-35 DO-204AH
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 3 volts 3 volts
Unlock Full Specs
to access all available technical data