Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084259-1N5234B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5µA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Family Name: 1N5234B
Alternative Parts (Cross-Reference): 1N4735; 1N4735A;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Zener 0.5W 6.2 V; 5% Tolerance
Zener 0.5W 6.2 V; 5% Tolerance
DIODE ZENER 6.2V 500MW DO35
Diode, Zener; 6.2 V @ 20 mA; 500 mW; DO-35; 7 Ohms @ 20 mA; 5 muA at 4 V; 200 d
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
Zener Single Diode, 6.2 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 084259-1N5234B | 1N5234B-ND | 1N5234B | 1N5234B | 1N5234B | 598-1N5234B | 38C7689 | 59M4263 |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener; 6.2 V @ 20 mA; 500 mW; DO-35; 7 Ohms @ 20 mA; 5 muA at 4 V; 200 d | Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Onsemi | Zener Single Diode, 6.2 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Onsemi | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |||||
| ZZT | 7 ohms | 7 ohms | ||||||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |||
| Life Cycle Stage | Active | Active | Active |