DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
49.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.4V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
53.9V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
56.6V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
575.4V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount SMC
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
62.27V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
632.1V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
658V Clamp 2.28A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
658V Clamp 2.28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
68.04V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
690.9V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
698V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
698V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount SMC
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
725V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
725V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
73.61V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
732.9V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
740V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
740V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
740V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
740V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
777V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
798V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
80.85V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 36V 5%BI DO-214AB TR13
TVS 1.5KW 36V 5%UNI DO-214AB TR1
TVS 1.5KW 39V 5%BI DO-214AB TR13
TVS 1.5KW 39V 5%UNI DO-214AB TR1
TVS 1.5KW 43V 5%BI DO-214AB TR13
TVS 1.5KW 43V 5%UNI DO-214AB TR1
TVS 1.5KW 47V 5%BI DO-214AB TR13
TVS 1.5KW 47V 5%UNI DO-214AB TR1
TVS 1.5KW 51V 5%BI DO-214AB TR13
TVS 1500W 47V UNIDIRECT SMC
TVS DIODE 29.1VWM 52VC DO214AB
TVS DIODE 30.8VWM DO214AB
TVS DIODE 300VWM 482VC DO214AB
TVS DIODE 31.6VWM 56.4V DO214AB
TVS DIODE 33.3VWM 53.9V DO214AB
TVS DIODE 34.8VWM 61.9V DO214AB
TVS DIODE 342VWM 548VC DO214AB
TVS DIODE 36.8VWM 59.3V DO214AB
TVS DIODE 376VWM 602VC DO214AB
TVS DIODE 38.1VWM 67.8V DO214AB
TVS DIODE 40.2VWM 64.8V DO214AB
TVS DIODE 408VWM 658VC DO214AB
TVS DIODE 41.3VWM 73.5V DO214AB
TVS DIODE 43.6VWM 70.1V DO214AB
TVS DIODE 434VWM 698VC DO214AB
TVS DIODE 45.4VWM 80.5V DO214AB
TVS DIODE 450VWM 725VC DO214AB
TVS DIODE 459VWM 740VC DO214AB
TVS DIODE 467VWM 760VC DO214AB
TVS DIODE 47.8VWM 77VC DO214AB
TVS DIODE 477VWM 729VC DO214AB
TVS DIODE 486VWM 740VC DO214AB
TVS DIODE 495VWM 760VC DO214AB

<< Prev Next >>