53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, UNIDIR, 33.3V, 1.5KW/DO-214AB ROHS COMPLIANT: YES
TVS DIODE 33.3VWM 53.9VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC39AHM3_A/H-ND | 82AH9467 | 1.5SMC39AHM3_A/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 33.3V, 1.5Kw/do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.9 volts | 53.9 volts |