DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.7V Clamp 54A Ipp Tvs Diode Surface Mount SMC
27.7V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.09V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount SMC
30.6V Clamp 51A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.13V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount SMC
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC
33.2V Clamp 47A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
34.86V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344.4V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
361.2V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC
37.5V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
39.38V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
41.4V Clamp 36A Ipp Tvs Diode Surface Mount SMC
41.4V Clamp 38A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
43.47V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
434.7V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.7V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
47.99V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
482V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
506.1V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Clamp 4.6A Ipp Tvs Diode Surface Mount SMC
TVS 1.5KW 20V 5%BI DO-214AB TR13
TVS 1.5KW 220V 5%BI DO-214AB TR1
TVS 1.5KW 220V 5%UNI DO-214AB TR
TVS 1.5KW 22V 5%UNI DO-214AB TR1
TVS 1.5KW 24V 5%UNI DO-214AB TR1
TVS 1.5KW 250V 5%BI DO-214AB TR1
TVS 1.5KW 250V 5%UNI DO-214AB TR
TVS 1.5KW 27V 5%UNI DO-214AB TR1
TVS 1.5KW 300V 5%BI DO-214AB TR1
TVS 1.5KW 300V 5%UNI DO-214AB TR
TVS 1.5KW 30V 5%BI DO-214AB TR13
TVS 1.5KW 30V 5%UNI DO-214AB TR1
TVS 1.5KW 33V 5%BI DO-214AB TR13
TVS 1.5KW 33V 5%UNI DO-214AB TR1
TVS DIODE 16.2VWM 29.1V DO214AB
TVS DIODE 17.1VWM 27.7V DO214AB
TVS DIODE 17.8VWM 31.9V DO214AB
TVS DIODE 18.8VWM 30.6V DO214AB
TVS DIODE 185VWM 328VC DO214AB
TVS DIODE 19.4VWM 34.7V DO214AB
TVS DIODE 20.5VWM 33.2V DO214AB
TVS DIODE 21.8VWM 39.1V DO214AB
TVS DIODE 214VWM 344VC DO214AB
TVS DIODE 23.1VWM 37.5V DO214AB
TVS DIODE 24.3VWM 43.5V DO214AB
TVS DIODE 25.6VWM 41.4V DO214AB
TVS DIODE 256VWM 414VC DO214AB
TVS DIODE 26.8VWM 47.7V DO214AB
TVS DIODE 28.2VWM 45.7V DO214AB
TVS DIODE 28.2VWM 45.7VC SMC
TVS DIODE 300VWM 482VC DO214AB
TVS, BI-DIR, 1500W, 300V, DO-214

<< Prev Next >>