Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC36A-E3/9AT 1.5SMC36A-E3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 853514-1.5SMC36A-E3/ 9AT Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC36A-E3/9AT-ND, 1.5SMC36A-E3/9ATGITR , 1.5SMC36A-E3/9ATGICT , 1.5SMC36A-E3/9ATGIDK R
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853514-1.5SMC36A-E3/ 9AT Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC36A-E3/9AT-ND, 1.5SMC36A-E3/9ATGITR , 1.5SMC36A-E3/9ATGICT , 1.5SMC36A-E3/9ATGIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC36A-E3/9AT - 853514-1.5SMC36A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC36A-E3/9AT
853514-1.5SMC36A-E3/9AT
TVS - TVS - Diodes - 1.5SMC36A-E3/9AT 853514-1.5SMC36A-E3/9AT
Manufacturer: Vishay Win Source Part Number: 853514-1.5SMC36A-E3/ 9AT Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC36 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC36A-E3/9AT-ND, 1.5SMC36A-E3/9ATGITR , 1.5SMC36A-E3/9ATGICT , 1.5SMC36A-E3/9ATGIDK R

Manufacturer: Vishay
Win Source Part Number: 853514-1.5SMC36A-E3/9AT
Series: 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC36
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC36A-E3/9AT-ND, 1.5SMC36A-E3/9ATGITR, 1.5SMC36A-E3/9ATGICT, 1.5SMC36A-E3/9ATGIDKR

Buy Now Datasheet
TVS Diodes - 1.5SMC36A-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC36A-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC36A-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
30.8V TVS Protection Diode - 144-1.5SMC36A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.8V TVS Protection Diode
144-1.5SMC36A-E3/9AT
30.8V TVS Protection Diode 144-1.5SMC36A-E3/9AT
1.5kW TVS Diode, Unidirectional, 30.8V, DO-214AB, SMC Product overview: 1.5SMC36A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36A-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 30.8V, DO-214AB, SMC Product overview: 1.5SMC36A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC36A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC36A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC36A-E3/9AT
TVS DIODE 30.8VWM 49.9VC SMC

TVS DIODE 30.8VWM 49.9VC SMC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,30.8V V(Rwm),do-214Ab / Smc Vishay - 78K1872 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,30.8V V(Rwm),do-214Ab / Smc Vishay
78K1872
Transient Suppressor Diode,single,unidirectional,30.8V V(Rwm),do-214Ab / Smc Vishay 78K1872
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,30.8V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,30.8V V(RWM),DO-214AB / SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 853514-1.5SMC36A-E3/9AT 1.5SMC36A-E3/9ATGITR-ND 144-1.5SMC36A-E3/9AT 1.5SMC36A-E3/9AT 78K1872
Product Name TVS - TVS - Diodes - 1.5SMC36A-E3/9AT TVS Diodes 30.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,30.8V V(Rwm),do-214Ab / Smc Vishay
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 49.9 volts 49.9 volts
Unlock Full Specs
to access all available technical data