602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Trans Voltage Suppressor Diode, Product overview: 1.5SMC440CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC440CA/TR13
Win Source Part Number: 1362202-1.5SMC440CA/
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 1.5SMC
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 602V
Current - Peak Pulse (10/1000µs): 2.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
TVS DIODE, BIDIR, 376V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC440CA/TR13TR-ND | 144-1.5SMC440CA/TR13 | 1362202-1.5SMC440CA/TR13 | 66AJ9172 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 376V, 1.5Kw, Do-214Ab Rohs Compliant Yageo |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 602 volts | 602 volts |