DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.2V Clamp 71A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.2V Clamp 71A Ipp Tvs Diode Surface Mount SMC
21.2V Clamp 74A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
217.35V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount SMC
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.26V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 67A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
22.5V Clamp 67A Ipp Tvs Diode Surface Mount SMC
22.5V Clamp 70A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
229.95V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.63V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.7V Clamp 417.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
245.7V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
246V Clamp 6.1A Ipp Tvs Diode Surface Mount SMC
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
246V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount SMC
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.5V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
258.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26.46V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.7V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
274V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC
274V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
287.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.09V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 13V 5%BI DO-214AB TR13
TVS 1.5KW 15V 5%BI DO-214AB TR13
TVS 1.5KW 15V 5%UNI DO-214AB TR1
TVS 1.5KW 160V 5%UNI DO-214AB TR
TVS 1.5KW 16V 5%BI DO-214AB TR13
TVS 1.5KW 180V 5%BI DO-214AB TR1
TVS 1.5KW 180V 5%UNI DO-214AB TR
TVS 1.5KW 18V 5%BI DO-214AB TR13
TVS 1.5KW 18V 5%UNI DO-214AB TR1
TVS 1.5KW 200V 5%BI DO-214AB TR1
TVS 1.5KW 200V 5%UNI DO-214AB TR
TVS 1.5KW 20V 5%UNI DO-214AB TR1
TVS 1500W 16V UNIDIRECT SMC
TVS DIODE 10.5VWM 19VC DO214AB
TVS DIODE 11.1VWM 18.2V DO214AB
TVS DIODE 12.1VWM 22VC DO214AB
TVS DIODE 12.8VWM 21.2V DO214AB
TVS DIODE 12.8VWM 21.2VC SMC
TVS DIODE 12.9VWM 23.5V DO214AB
TVS DIODE 121VWM 215VC DO214AB
TVS DIODE 128VWM 207VC DO214AB
TVS DIODE 13.6VWM 22.5V DO214AB
TVS DIODE 130VWM 230VC DO214AB
TVS DIODE 136VWM 219VC DO214AB
TVS DIODE 138VWM 244VC DO214AB
TVS DIODE 14.5VWM 26.5V DO214AB
TVS DIODE 145VWM 234VC DO214AB
TVS DIODE 146VWM 258VC DO214AB
TVS DIODE 15.3VWM 25.2V DO214AB
TVS DIODE 15.3VWM 25.2VC SMC
TVS DIODE 154VWM 246VC DO214AB
TVS DIODE 16.2VWM 29.1V DO214AB
TVS DIODE 162VWM 287VC DO214AB
TVS DIODE 17.1VWM 27.7V DO214AB
TVS DIODE 171VWM 274VC DO214AB

<< Prev Next >>