1.5KW,480V 5%,UNIDIR,SMC TVS Product overview: 1.5SMC480A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 480V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 480V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC480A-M3/57
TVS DIODE 408VWM 658VC DO214AB
TVS DIODE 408VWM 658VC DO214AB
658V Clamp 2.28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5KW,480V 5%,UNIDIR,SMC TVS
TVS DIODE 408VWM 658VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC480A-M3/57T | 112-1.5SMC480A-M3/57TCT-ND | 53T4881 | 1.5SMC480A-M3/57T |
| Product Name | 480V TVS Protection Diode | TVS Diodes | 1.5Kw,480V 5%,unidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |