For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
56.6V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC39C | 1.5SMC39C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC39C | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 56.59 volts | 56.6 volts |
| VBR | 35.15 to 42.95 volts | 35.15 volts |
| Configuration | Single |