70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 1000665-1.5SMC51CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 43.6V
Minimum Breakdown Voltage: 48.5V
Max Clamping Voltage: 70.1V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 43.6VWM 70.1VC DO214AB
TVS Diodes / ESD Suppressors 51V 1500W BiDir
TVS DIODE 43.6V 70.1V DO214AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC51CABBDKR-ND | 1000665-1.5SMC51CA | 1.5SMC51CA | 1.5SMC51CA | 103-1.5SMC51CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC51CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 43.6V 70.1V DO214AB |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, (SMC) | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 70.1 volts | 70.1 volts | 70.1 volts | 70.1 volts | |
| VBR | 48.5 volts | 48.5 volts | 48.5 volts |