Vishay Intertechnology, Inc. TVS Protection Diode 1.5SMC39CAHE3/57T

Description
TVS DIODE 33.3VWM 53.9VC SMC Product overview: 1.5SMC39CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CAHE3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 33.3VWM 53.9VC SMC Product overview: 1.5SMC39CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CAHE3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-1.5SMC39CAHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC39CAHE3/57T
TVS Protection Diode 144-1.5SMC39CAHE3/57T
TVS DIODE 33.3VWM 53.9VC SMC Product overview: 1.5SMC39CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CAHE3/57 T can be used for catalog matching and distributor lookup.

TVS DIODE 33.3VWM 53.9VC SMC Product overview: 1.5SMC39CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CAHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC39CAHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC39CAHE3/57T - 809659-1.5SMC39CAHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC39CAHE3/57T
809659-1.5SMC39CAHE3/57T
TVS - TVS - Diodes - 1.5SMC39CAHE3/57T 809659-1.5SMC39CAHE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809659-1.5SMC39CAHE3 /57T Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Current - Peak Pulse (10/1000μs): 27.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 850 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 53.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809659-1.5SMC39CAHE3/57T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Current - Peak Pulse (10/1000μs): 27.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 850
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 53.9V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC39CAHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC39CAHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC39CAHE3/57T
TVS DIODE 33.3VWM 53.9VC SMC

TVS DIODE 33.3VWM 53.9VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC39CAHE3/57T 1.5SMC39CAHE3/57T-ND 809659-1.5SMC39CAHE3/57T 1.5SMC39CAHE3/57T
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1.5SMC39CAHE3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data