49.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30.8VWM DO214AB
TVS DIODE 30.8VWM DO214AB
TVS Diode 36V 1.5kW Bidirectional DO-214AB Product overview: 1.5SMC36CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CA can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1.5SMC36CATR-ND | 144-1.5SMC36CA |
| Product Name | TVS Diodes | 36V TVS Protection Diode |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | Tape and Reel |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 49.9 volts |