DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 70 80 100 150 200 250 300 350 417
Product Name Notes
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 150A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
104V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
108.15V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.03V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 132A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.3V Clamp 132A Ipp Tvs Diode Surface Mount SMC
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 134.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.3V Clamp 134.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.3V Clamp 139A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.87V Clamp 134.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
118.65V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12.1V Clamp 124A Ipp Tvs Diode Surface Mount SMC
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.1V Clamp 130A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12.71V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
125V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.4V Clamp 117A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.7V Clamp 724A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
131.25V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
133.9V Clamp 74A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.07V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.7V Clamp 672.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146.9V Clamp 67.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.7V Clamp 628A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
80.85V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
828V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
85V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
85V Clamp 17.7A Ipp Tvs Diode Surface Mount SMC
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
89.25V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
92V Clamp 16.3A Ipp Tvs Diode Surface Mount SMC
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 17A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.6V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 56V 5%BI DO-214AB TR13
TVS 1.5KW 56V 5%UNI DO-214AB TR1
TVS 1.5KW 6.8V 5%BI DO-214AB TR1
TVS 1.5KW 6.8V 5%UNI DO-214AB TR
TVS 1.5KW 62V 5%BI DO-214AB TR13
TVS 1.5KW 62V 5%UNI DO-214AB TR1
TVS 1.5KW 68V 5%BI DO-214AB TR13
TVS 1.5KW 68V 5%UNI DO-214AB TR1
TVS 1.5KW 75V 5%BI DO-214AB TR13
TVS 1.5KW 82V 5%UNI DO-214AB TR1
TVS DIODE 45.4VWM 80.5V DO214AB
TVS DIODE 47.8VWM 77VC DO214AB
TVS DIODE 5.5VWM 10.8V DO214AB
TVS DIODE 5.8VWM 10.5V DO214AB
TVS DIODE 50.2VWM 89VC DO214AB
TVS DIODE 53VWM 85VC DO214AB
TVS DIODE 55.1VWM 98VC DO214AB
TVS DIODE 553VWM 897VC DO214AB
TVS DIODE 58.1VWM 92VC DO214AB
TVS DIODE 6.05VWM 11.7V DO214AB
TVS DIODE 6.4VWM 11.3V DO214AB
TVS DIODE 6.63VWM 12.5V DO214AB
TVS DIODE 60.7VWM 108V DO214AB
TVS DIODE 64.1VWM 103V DO214AB
TVS DIODE 66.4VWM 118V DO214AB
TVS DIODE 7.02VWM 12.1V DO214AB
TVS DIODE 7.37VWM 13.8V DO214AB
TVS DIODE 7.78VWM 13.4V DO214AB
TVS DIODE 70.1VWM 113V DO214AB
TVS DIODE 73.7VWM 131V DO214AB
TVS DIODE 77.8VWM 125V DO214AB
TVS, UNI-DIR, 1500W, 53V, DO-214

<< Prev Next >>