Vishay Intertechnology, Inc. 70.1V TVS Protection Diode 1.5SMC51CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-214AB Product overview: 1.5SMC51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC51CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-214AB Product overview: 1.5SMC51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC51CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70.1V TVS Protection Diode - 144-1.5SMC51CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70.1V TVS Protection Diode
144-1.5SMC51CA-E3/57T
70.1V TVS Protection Diode 144-1.5SMC51CA-E3/57T
1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-214AB Product overview: 1.5SMC51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC51CA-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 70.1V Clamping, DO-214AB Product overview: 1.5SMC51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC51CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC51CA-E3/57T - 1000666-1.5SMC51CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC51CA-E3/57T
1000666-1.5SMC51CA-E3/57T
TVS - TVS - Diodes - 1.5SMC51CA-E3/57T 1000666-1.5SMC51CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000666-1.5SMC51CA-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 43.6V Minimum Breakdown Voltage: 48.5V Max Clamping Voltage: 70.1V Peak Pulse Current(Ippm): 21.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000666-1.5SMC51CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 43.6V
Minimum Breakdown Voltage: 48.5V
Max Clamping Voltage: 70.1V
Peak Pulse Current(Ippm): 21.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5SMC51CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC51CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC51CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC51CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC51CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC51CA-E3/57T
TVS DIODE 43.6VWM 70.1VC SMC

TVS DIODE 43.6VWM 70.1VC SMC

Supplier's Site
Tvs Diode, Bidir, 43.6V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0890 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 43.6V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0890
Tvs Diode, Bidir, 43.6V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0890
TVS DIODE, BIDIR, 43.6V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 43.6V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC51CA-E3/57T 1000666-1.5SMC51CA-E3/57T 1.5SMC51CA-E3/57TGICT-ND 1.5SMC51CA-E3/57T 57AJ0890
Product Name 70.1V TVS Protection Diode TVS - TVS - Diodes - 1.5SMC51CA-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 43.6V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data