The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
698V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
698V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
698V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120851-1.5SMC510A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 434V
Voltage - Breakdown (Minimum): 485V
Voltage - Clamping (Maximum) at Ipp: 698V
TVS-DIODE, 1.5kW, 698V, UNIDIRECTIONAL, DO-214AB; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 434V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC510A | 1.5SMC510ATR-ND | 1120851-1.5SMC510A | 71J2748 | 33AC1088 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC510A | Tvs-Diode, 1.5Kw, 698V, Unidirectional, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 434V, Unidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 698 volts | 698 volts | 698 volts | 698 volts | |
| VBR | 485 to 535 volts | 485 volts | 485 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB |