TVS DIODE 30.8VWM DO214AB
TVS DIODE, UNIDIR, 30.8V, 1.5KW, DO214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC36A/TR13TR-ND | 66AJ9169 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 30.8V, 1.5Kw, Do214Ab Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 49.9 volts |