548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
1.5SMC, DO-214AB, 342V, 548V, RE
TVS DIODE, UNIDIR, 342V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC400A/TR13DKR-ND | 1.5SMC400A/TR13 | 66AJ9171 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 342V, 1.5Kw, Do-214Ab Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 548 volts | 548 volts |