Vishay Intertechnology, Inc. TVS Diodes 1.5SMC510A-E3/57T

Description
698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC510A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

698V Clamp 2.15A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC510A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC510A-E3/57T
TVS Protection Diode 144-1.5SMC510A-E3/57T
TVS DIODE 434VWM 698VC SMC Product overview: 1.5SMC510A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC510A-E3/57 T can be used for catalog matching and distributor lookup.

TVS DIODE 434VWM 698VC SMC Product overview: 1.5SMC510A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC510A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC510A-E3/57T - 1000662-1.5SMC510A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC510A-E3/57T
1000662-1.5SMC510A-E3/57T
TVS - TVS - Diodes - 1.5SMC510A-E3/57T 1000662-1.5SMC510A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000662-1.5SMC510A-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 434V Minimum Breakdown Voltage: 485V Max Clamping Voltage: 698V Peak Pulse Current(Ippm): 2.15A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000662-1.5SMC510A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 434V
Minimum Breakdown Voltage: 485V
Max Clamping Voltage: 698V
Peak Pulse Current(Ippm): 2.15A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC510A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC510A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC510A-E3/57T
TVS DIODE 434VWM 698VC SMC

TVS DIODE 434VWM 698VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC510A-E3/57TGITR-ND 144-1.5SMC510A-E3/57T 1000662-1.5SMC510A-E3/57T 1.5SMC510A-E3/57T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 1.5SMC510A-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 698 volts 698 volts 698 volts
VBR 485 volts 485 volts 485 volts
Unlock Full Specs
to access all available technical data