70.1V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
70.1V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1.5SMC51CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 70.1 volts |