Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC480A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC480A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC480A
1500W Surface Mount Transient Voltage Supressors 1.5SMC480A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC480ATR-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC480ACT-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC480ADKR-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
408V TVS Protection Diode - 144-1.5SMC480A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
408V TVS Protection Diode
144-1.5SMC480A
408V TVS Protection Diode 144-1.5SMC480A
TVS Diode, 1.5kW, 408V VRWM, Unidirectional, SMC Product overview: 1.5SMC480A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 408V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 408V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC480A can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 408V VRWM, Unidirectional, SMC Product overview: 1.5SMC480A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 408V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 408V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC480A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC480A - 853522-1.5SMC480A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC480A
853522-1.5SMC480A
TVS - TVS - Diodes - 1.5SMC480A 853522-1.5SMC480A
Manufacturer: Littelfuse Inc. Win Source Part Number: 853522-1.5SMC480A Series: 1.5SMC Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: 15SMC480A, 1.5SMC480ATR, 1.5SMC480ACT, 1.5SMC480ADKR, -1.5SMC480A, 1.5SMC480A-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853522-1.5SMC480A
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 15SMC480A, 1.5SMC480ATR, 1.5SMC480ACT, 1.5SMC480ADKR, -1.5SMC480A, 1.5SMC480A-ND

Buy Now Datasheet
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Product Range Littelfuse - 85R4937 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Product Range Littelfuse
85R4937
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Product Range Littelfuse 85R4937
TVS - Diode, 6.5 W, 658V, Unidirectional, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS - Diode, 6.5 W, 658V, Unidirectional, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:408V; Clamping Voltage Max:658V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse - 71J2740 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse
71J2740
Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse 71J2740
TVS - Diode, 6.5 W, 658V, Unidirectional, DO-214AB; Breakdown Voltage Range:456V to 504V; Clamping Voltage Vc Max:658V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:2.3A RoHS Compliant: Yes

TVS - Diode, 6.5 W, 658V, Unidirectional, DO-214AB; Breakdown Voltage Range:456V to 504V; Clamping Voltage Vc Max:658V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:2.3A RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 408V, Do-214Ab Rohs Compliant Littelfuse - 51AK9573 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 408V, Do-214Ab Rohs Compliant Littelfuse
51AK9573
Tvs Diode, Unidir, 408V, Do-214Ab Rohs Compliant Littelfuse 51AK9573
TVS DIODE, UNIDIR, 408V, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 408V, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 1.5SMC480A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
1.5SMC480A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 1.5SMC480A
2.3A 1.5kW 658V 456V 408V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.3A 1.5kW 658V 456V 408V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC480A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC480A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC480A
TVS SMC 408V 1500W UNIDIR

TVS SMC 408V 1500W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC480A 1.5SMC480ATR-ND 144-1.5SMC480A 853522-1.5SMC480A 85R4937 71J2740 51AK9573 1.5SMC480A 1.5SMC480A
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes 408V TVS Protection Diode TVS - TVS - Diodes - 1.5SMC480A Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Product Range Littelfuse Tvs Diode, 6.5 W, 658V, Unidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse Tvs Diode, Unidir, 408V, Do-214Ab Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 658 volts 658 volts 658 volts 658 volts 658 volts
VBR 456 to 504 volts 456 volts 456 to 504 volts 456 volts 456 volts
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMC) DO-214AB DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data