59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36.8VWM 59.3VC DO214AB
DIO TVS VBR 43V 1500W UNIDIR SMC AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC43A-QTR-ND | 1.5SMC43A-Q | 33AH6532 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vbr 43V 1500W Unidir Smc Aec-Q Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts |